Mersen Fuses - TR4-1/2R TR4-1/2R

Description
Manufacturer: Mersen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186749-TR4-1/2R Current Rating: 4.5 A Categories: Fuses Alternative Parts (Cross-Reference): TR-4-1/2R; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 160 V
Request a Quote
Description
Manufacturer: Mersen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186749-TR4-1/2R Current Rating: 4.5 A Categories: Fuses Alternative Parts (Cross-Reference): TR-4-1/2R; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 160 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - TR4-1/2R - 1186749-TR4-1/2R - Win Source Electronics
Laguna Hills, CA, United States
Fuses - TR4-1/2R
1186749-TR4-1/2R
Fuses - TR4-1/2R 1186749-TR4-1/2R
Manufacturer: Mersen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186749-TR4-1/2R Current Rating: 4.5 A Categories: Fuses Alternative Parts (Cross-Reference): TR-4-1/2R; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 160 V

Manufacturer: Mersen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186749-TR4-1/2R
Current Rating: 4.5 A
Categories: Fuses
Alternative Parts (Cross-Reference): TR-4-1/2R;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 160 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1186749-TR4-1/2R
Product Name Fuses - TR4-1/2R
Rated Current 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 002625118 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details
Auto Fuses - ANN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 80 volts
View Details