Mersen OEM Parts - OEM Parts (T - Z) - T305020 T305020

Description
Manufacturer: Mersen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009314-T305020 Length: 78 mm Width: 17.5 mm Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): T305020CMS101; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 690 V Voltage Rating (DC): 690 V Fuse Current: 32 A REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Mersen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009314-T305020 Length: 78 mm Width: 17.5 mm Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): T305020CMS101; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 690 V Voltage Rating (DC): 690 V Fuse Current: 32 A REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - T305020 - 1009314-T305020 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - T305020
1009314-T305020
OEM Parts - OEM Parts (T - Z) - T305020 1009314-T305020
Manufacturer: Mersen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009314-T305020 Length: 78 mm Width: 17.5 mm Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): T305020CMS101; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 690 V Voltage Rating (DC): 690 V Fuse Current: 32 A REACH SVHC: No SVHC

Manufacturer: Mersen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009314-T305020
Length: 78 mm
Width: 17.5 mm
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): T305020CMS101;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (AC): 690 V
Voltage Rating (DC): 690 V
Fuse Current: 32 A
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1009314-T305020
Product Name OEM Parts - OEM Parts (T - Z) - T305020
Unlock Full Specs
to access all available technical data

Similar Products