These 1250/1300V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features
Applications
A 130 URD 73 TTI 0900, FUSE. FREE 2 YEAR RADWELL WARRANTY
| Mersen | Radwell International | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | T1013903 | 58618559 |
| Product Name | Protistor® size 73 aR, 600 to 1250VAC (IEC) / 1300VAC (UL) | Fuse |
| Fuse Material | Ceramic | |
| Mounting | Bolted | |
| Approvals / Standards | UL; CSA; IEC |