Mersen Surge-Trap® Type 1 XR Series SPD STXR600D05A

Description
The most popular range in the STX series offering, the Surge-Trap® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV® technology inside, making them the safest product available. With a small, compact design and line or load installation flexibility, the STXR series is the perfect fit for branch panel and/or individual equipment protection. Features Designed with the industry leading Mersen TPMOV® Technology LED status indicator (ON = Good, OFF = Replace) NEMA 4X enclosure for outdoor or indoor use Fits 3/4" knockouts with 3' leads for easy installation Optional mounting bracket for surface mount applications Optional audible alarm and remote dry contacts For use in ANSI/UL Type 1 or 2 SPD installations Up to 10 modes of Protection (L-N, L-L, L-G optional, N-G optional) 5-year warranty Applications Suitable for any Type 1 or 2 SPD application branch panel individual equipment protection
Datasheet
Description
The most popular range in the STX series offering, the Surge-Trap® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV® technology inside, making them the safest product available. With a small, compact design and line or load installation flexibility, the STXR series is the perfect fit for branch panel and/or individual equipment protection. Features Designed with the industry leading Mersen TPMOV® Technology LED status indicator (ON = Good, OFF = Replace) NEMA 4X enclosure for outdoor or indoor use Fits 3/4" knockouts with 3' leads for easy installation Optional mounting bracket for surface mount applications Optional audible alarm and remote dry contacts For use in ANSI/UL Type 1 or 2 SPD installations Up to 10 modes of Protection (L-N, L-L, L-G optional, N-G optional) 5-year warranty Applications Suitable for any Type 1 or 2 SPD application branch panel individual equipment protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Type 1 XR Series SPD - STXR600D05A - Mersen
Newburyport, MA, USA
Surge-Trap® Type 1 XR Series SPD
STXR600D05A
Surge-Trap® Type 1 XR Series SPD STXR600D05A
The most popular range in the STX series offering, the Surge-Trap® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV® technology inside, making them the safest product available. With a small, compact design and line or load installation flexibility, the STXR series is the perfect fit for branch panel and/or individual equipment protection. Features Designed with the industry leading Mersen TPMOV® Technology LED status indicator (ON = Good, OFF = Replace) NEMA 4X enclosure for outdoor or indoor use Fits 3/4" knockouts with 3' leads for easy installation Optional mounting bracket for surface mount applications Optional audible alarm and remote dry contacts For use in ANSI/UL Type 1 or 2 SPD installations Up to 10 modes of Protection (L-N, L-L, L-G optional, N-G optional) 5-year warranty Applications Suitable for any Type 1 or 2 SPD application branch panel individual equipment protection

The most popular range in the STX series offering, the Surge-Trap® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV® technology inside, making them the safest product available. With a small, compact design and line or load installation flexibility, the STXR series is the perfect fit for branch panel and/or individual equipment protection.
Features

  • Designed with the industry leading Mersen TPMOV® Technology
  • LED status indicator (ON = Good, OFF = Replace)
  • NEMA 4X enclosure for outdoor or indoor use
  • Fits 3/4" knockouts with 3' leads for easy installation
  • Optional mounting bracket for surface mount applications
  • Optional audible alarm and remote dry contacts
  • For use in ANSI/UL Type 1 or 2 SPD installations
  • Up to 10 modes of Protection (L-N, L-L, L-G optional, N-G optional)
  • 5-year warranty

Applications

  • Suitable for any Type 1 or 2 SPD application
  • branch panel
  • individual equipment protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number STXR600D05A
Product Name Surge-Trap® Type 1 XR Series SPD
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details