Mersen Surge-Trap® Pluggable SPDs DIN Rail SP660U

Description
Surge-Trap® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small footprint. A remote indicator option provides status to critical control circuitry. The Surge-Trap Pluggable SPD has a high short circuit rating and a thermally protected MOV, which eliminates the need for additional overcurrent protection devices. NEW AND IMPROVED 75KA RATING Mersen’s DIN-Rail Pluggable SPD is one of a kind – the combination of a robust 75kA surge capacity along with no requirement of backup fusing creates an offering unique to the market. Add this to the reliability and safety of Mersen’s patented TPMOV technology and you have a truly superior product. Features Easy installation or retrofit DIN-rail mountable Fail-safe, self-protected design Remote indicator Visual indicator IP20 finger-safe design Small footprint No additional overcurrent protection devices required Easy to replace modules 2-year warranty Applications AC/DC distribution Power supplies Industrial automation *Telecommunications Motor controls and starter systems *Programmable logic controller (PLC) applications Power transfer equipment HVAC applications AC drives UPS systems Security systems IT / Data centers Medical equipment
Datasheet
Description
Surge-Trap® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small footprint. A remote indicator option provides status to critical control circuitry. The Surge-Trap Pluggable SPD has a high short circuit rating and a thermally protected MOV, which eliminates the need for additional overcurrent protection devices. NEW AND IMPROVED 75KA RATING Mersen’s DIN-Rail Pluggable SPD is one of a kind – the combination of a robust 75kA surge capacity along with no requirement of backup fusing creates an offering unique to the market. Add this to the reliability and safety of Mersen’s patented TPMOV technology and you have a truly superior product. Features Easy installation or retrofit DIN-rail mountable Fail-safe, self-protected design Remote indicator Visual indicator IP20 finger-safe design Small footprint No additional overcurrent protection devices required Easy to replace modules 2-year warranty Applications AC/DC distribution Power supplies Industrial automation *Telecommunications Motor controls and starter systems *Programmable logic controller (PLC) applications Power transfer equipment HVAC applications AC drives UPS systems Security systems IT / Data centers Medical equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Pluggable SPDs DIN Rail - SP660U - Mersen
Newburyport, MA, USA
Surge-Trap® Pluggable SPDs DIN Rail
SP660U
Surge-Trap® Pluggable SPDs DIN Rail SP660U
Surge-Trap® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small footprint. A remote indicator option provides status to critical control circuitry. The Surge-Trap Pluggable SPD has a high short circuit rating and a thermally protected MOV, which eliminates the need for additional overcurrent protection devices. NEW AND IMPROVED 75KA RATING Mersen’s DIN-Rail Pluggable SPD is one of a kind – the combination of a robust 75kA surge capacity along with no requirement of backup fusing creates an offering unique to the market. Add this to the reliability and safety of Mersen’s patented TPMOV technology and you have a truly superior product. Features Easy installation or retrofit DIN-rail mountable Fail-safe, self-protected design Remote indicator Visual indicator IP20 finger-safe design Small footprint No additional overcurrent protection devices required Easy to replace modules 2-year warranty Applications AC/DC distribution Power supplies Industrial automation *Telecommunications Motor controls and starter systems *Programmable logic controller (PLC) applications Power transfer equipment HVAC applications AC drives UPS systems Security systems IT / Data centers Medical equipment

Surge-Trap® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small footprint. A remote indicator option provides status to critical control circuitry. The Surge-Trap Pluggable SPD has a high short circuit rating and a thermally protected MOV, which eliminates the need for additional overcurrent protection devices. NEW AND IMPROVED 75KA RATING Mersen’s DIN-Rail Pluggable SPD is one of a kind – the combination of a robust 75kA surge capacity along with no requirement of backup fusing creates an offering unique to the market. Add this to the reliability and safety of Mersen’s patented TPMOV technology and you have a truly superior product.
Features

  • Easy installation or retrofit
  • DIN-rail mountable
  • Fail-safe, self-protected design
  • Remote indicator
  • Visual indicator
  • IP20 finger-safe design
  • Small footprint
  • No additional overcurrent protection devices required
  • Easy to replace modules
  • 2-year warranty

Applications

  • AC/DC distribution
  • Power supplies
  • Industrial automation *Telecommunications
  • Motor controls and starter systems *Programmable logic controller (PLC) applications
  • Power transfer equipment
  • HVAC applications
  • AC drives
  • UPS systems
  • Security systems
  • IT / Data centers
  • Medical equipment
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number SP660U
Product Name Surge-Trap® Pluggable SPDs DIN Rail
Standards ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Transient Protection Module - 100 W - LGDS100 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 90 to 100 watts
View Details