Mersen NEOZED D0 fuse-links gG 400/440VAC S227647

Description
The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. The system is the most modern of the screw systems and designed for 400VAC/250VDC networks. The D0 fuse range comprises the standardized fuse sizes D01, D02 and D03. The range of applications for D0 fuse-links for general application is the protection of cables and power lines. They limit and cut off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D0 fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated or silver plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator un top contact Low power dissipation Optimized size Resistant to aging Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes
Datasheet
Description
The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. The system is the most modern of the screw systems and designed for 400VAC/250VDC networks. The D0 fuse range comprises the standardized fuse sizes D01, D02 and D03. The range of applications for D0 fuse-links for general application is the protection of cables and power lines. They limit and cut off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D0 fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated or silver plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator un top contact Low power dissipation Optimized size Resistant to aging Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEOZED D0 fuse-links gG 400/440VAC - S227647 - Mersen
Newburyport, MA, USA
NEOZED D0 fuse-links gG 400/440VAC
S227647
NEOZED D0 fuse-links gG 400/440VAC S227647
The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. The system is the most modern of the screw systems and designed for 400VAC/250VDC networks. The D0 fuse range comprises the standardized fuse sizes D01, D02 and D03. The range of applications for D0 fuse-links for general application is the protection of cables and power lines. They limit and cut off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D0 fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated or silver plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator un top contact Low power dissipation Optimized size Resistant to aging Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes

The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. The system is the most modern of the screw systems and designed for 400VAC/250VDC networks. The D0 fuse range comprises the standardized fuse sizes D01, D02 and D03. The range of applications for D0 fuse-links for general application is the protection of cables and power lines. They limit and cut off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D0 fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents.
Features

  • Insulated body suitable for high mechanical and thermal impacts
  • Top and bottom contacts made of nickel plated or silver plated copper alloy
  • Safe cut-off short circuits and over currents due to special design of fuse element
  • Clear indication of operation condition due to coloured indicator un top contact
  • Low power dissipation
  • Optimized size
  • Resistant to aging

Applications

  • House incoming units
  • Meter distribution units
  • Distribution cabinets
  • Installation cabinets
  • Fuse boxes
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number S227647
Product Name NEOZED D0 fuse-links gG 400/440VAC
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuse - 1116791 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002645123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details