Mersen NH fuse-links gG 500VAC , middle indicator/live gripping-lugs size 4, 4a S1054290

Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions in accordance with DIN 43 620 Live tags Middle indicator Lead free contact blades 0% cadmium Applications gG: General purpose (protection of cables and LV-networks)
Datasheet
Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions in accordance with DIN 43 620 Live tags Middle indicator Lead free contact blades 0% cadmium Applications gG: General purpose (protection of cables and LV-networks)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH fuse-links gG 500VAC , middle indicator/live gripping-lugs size 4, 4a - S1054290 - Mersen
Newburyport, MA, USA
NH fuse-links gG 500VAC , middle indicator/live gripping-lugs size 4, 4a
S1054290
NH fuse-links gG 500VAC , middle indicator/live gripping-lugs size 4, 4a S1054290
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions in accordance with DIN 43 620 Live tags Middle indicator Lead free contact blades 0% cadmium Applications gG: General purpose (protection of cables and LV-networks)

The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeability of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents.
Features

  • Dimensions in accordance
  • with DIN 43 620
  • Live tags
  • Middle indicator
  • Lead free contact blades
  • 0% cadmium

Applications

  • gG: General purpose (protection of cables and LV-networks)
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number S1054290
Product Name NH fuse-links gG 500VAC , middle indicator/live gripping-lugs size 4, 4a
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fuses - 002212001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers