Mersen Protistor® size 70 gR, 350 to 600VDC S1022458

Description
These Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination gR Class according to IEC 60269-4 and VDE 636-23 Low I²t for improved semiconductor protection Extremely fast acting Eliminate all overloads Excellent cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 600V or less equipments.
Datasheet
Description
These Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination gR Class according to IEC 60269-4 and VDE 636-23 Low I²t for improved semiconductor protection Extremely fast acting Eliminate all overloads Excellent cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 600V or less equipments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 70 gR, 350 to 600VDC - S1022458 - Mersen
Newburyport, MA, USA
Protistor® size 70 gR, 350 to 600VDC
S1022458
Protistor® size 70 gR, 350 to 600VDC S1022458
These Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination gR Class according to IEC 60269-4 and VDE 636-23 Low I²t for improved semiconductor protection Extremely fast acting Eliminate all overloads Excellent cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 600V or less equipments.

These Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features

  • Multiple body sizes and terminals or blades combination
  • gR Class according to IEC 60269-4 and VDE 636-23
  • Low I²t for improved semiconductor protection
  • Extremely fast acting
  • Eliminate all overloads
  • Excellent cycling capability

Applications

  • Protection of inverters, motor drives, UPS systems and similar 600V or less equipments.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number S1022458
Product Name Protistor® size 70 gR, 350 to 600VDC
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - TPS 80VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 80 volts
Rated Current 1600 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers