Mersen Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC S097559

Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC - S097559 - Mersen
Newburyport, MA, USA
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC
S097559
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC S097559
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator

Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator

Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number S097559
Product Name Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards UL; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 21742772 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 004110110 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 800 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers