Mersen Protistor® size NH 000, 00, 1, 2, 3 gS, 690VAC R322590

Description
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes gS Class according to IEC 60269-4 Low I²t for improved semiconductor protection Fast acting Highly current limiting Excellent cycling capability Reduced power dissipation No derating in standard NH fusegear High widstanding against inrush current and overloads Applications Protection of inverters, motor drives, UPS systems and similar 700V or less equipments.
Datasheet
Description
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes gS Class according to IEC 60269-4 Low I²t for improved semiconductor protection Fast acting Highly current limiting Excellent cycling capability Reduced power dissipation No derating in standard NH fusegear High widstanding against inrush current and overloads Applications Protection of inverters, motor drives, UPS systems and similar 700V or less equipments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size NH 000, 00, 1, 2, 3 gS, 690VAC - R322590 - Mersen
Newburyport, MA, USA
Protistor® size NH 000, 00, 1, 2, 3 gS, 690VAC
R322590
Protistor® size NH 000, 00, 1, 2, 3 gS, 690VAC R322590
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes gS Class according to IEC 60269-4 Low I²t for improved semiconductor protection Fast acting Highly current limiting Excellent cycling capability Reduced power dissipation No derating in standard NH fusegear High widstanding against inrush current and overloads Applications Protection of inverters, motor drives, UPS systems and similar 700V or less equipments.

The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features

  • Multiple body sizes
  • gS Class according to IEC 60269-4
  • Low I²t for improved semiconductor protection
  • Fast acting
  • Highly current limiting
  • Excellent cycling capability
  • Reduced power dissipation
  • No derating in standard NH fusegear
  • High widstanding against inrush current and overloads

Applications

  • Protection of inverters, motor drives, UPS systems and similar 700V or less equipments.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number R322590
Product Name Protistor® size NH 000, 00, 1, 2, 3 gS, 690VAC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 10709075 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers