Mersen Protistor® size 30 aR, 600 - 690VAC (IEC) / 700VAC (UL) R300579

Description
The 690/700V Protistor® fuse-links range provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. They have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, IGBT and MOSFET devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.
Datasheet
Description
The 690/700V Protistor® fuse-links range provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. They have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, IGBT and MOSFET devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 30 aR, 600 - 690VAC (IEC) / 700VAC (UL) - R300579 - Mersen
Newburyport, MA, USA
Protistor® size 30 aR, 600 - 690VAC (IEC) / 700VAC (UL)
R300579
Protistor® size 30 aR, 600 - 690VAC (IEC) / 700VAC (UL) R300579
The 690/700V Protistor® fuse-links range provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. They have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, IGBT and MOSFET devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.

The 690/700V Protistor® fuse-links range provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. They have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, IGBT and MOSFET devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features

  • Multiple body sizes and terminals or blades combination
  • aR Class according to IEC 60269-4 and VDE 636-23
  • Very low I²t for improved semiconductor protection
  • Ultra fast acting
  • Current limiting
  • Superior cycling capability

Applications

  • Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number R300579
Product Name Protistor® size 30 aR, 600 - 690VAC (IEC) / 700VAC (UL)
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards UL; CSA; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002312103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers