Mersen Fuses - R230015 R230015

Description
Manufacturer: Mersen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990396-R230015 Categories: Fuses Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Mersen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990396-R230015 Categories: Fuses Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - R230015 - 990396-R230015 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - R230015
990396-R230015
Fuses - R230015 990396-R230015
Manufacturer: Mersen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990396-R230015 Categories: Fuses Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage

Manufacturer: Mersen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990396-R230015
Categories: Fuses
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 990396-R230015
Product Name Fuses - R230015
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 1033520 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details