Mersen Protistor® SC Series size 33 aR, 550 to 690VAC (IEC) / 760VAC (UL) R1047090

Description
The 690/760V Protistor® SC Series is a specific range to offer cost effective protection without concession on performance for power conversion equipment. These fuses have been engineered to provide protection for all semiconductors: diodes, thyristors and IGBT devices. They are assembled with bimetal silver and copper elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Contact surfaces are tin plated to get an optimized interface with the best quality/price ratio. This SC Series has been conceived and specially optimized to match integrators’ and equipment manufaturers’ main requirements while offering competitive prices. Features "One rating, one size" range aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection High speed AC & DC protection Current limiting Applications Protection of standard power conversion systems such as low voltage drives, UPS, inverter systems and similar All AC standard networks (up to 690V) or DC standard networks
Datasheet
Description
The 690/760V Protistor® SC Series is a specific range to offer cost effective protection without concession on performance for power conversion equipment. These fuses have been engineered to provide protection for all semiconductors: diodes, thyristors and IGBT devices. They are assembled with bimetal silver and copper elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Contact surfaces are tin plated to get an optimized interface with the best quality/price ratio. This SC Series has been conceived and specially optimized to match integrators’ and equipment manufaturers’ main requirements while offering competitive prices. Features "One rating, one size" range aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection High speed AC & DC protection Current limiting Applications Protection of standard power conversion systems such as low voltage drives, UPS, inverter systems and similar All AC standard networks (up to 690V) or DC standard networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® SC Series size 33 aR, 550 to 690VAC (IEC) / 760VAC (UL) - R1047090 - Mersen
Newburyport, MA, USA
Protistor® SC Series size 33 aR, 550 to 690VAC (IEC) / 760VAC (UL)
R1047090
Protistor® SC Series size 33 aR, 550 to 690VAC (IEC) / 760VAC (UL) R1047090
The 690/760V Protistor® SC Series is a specific range to offer cost effective protection without concession on performance for power conversion equipment. These fuses have been engineered to provide protection for all semiconductors: diodes, thyristors and IGBT devices. They are assembled with bimetal silver and copper elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Contact surfaces are tin plated to get an optimized interface with the best quality/price ratio. This SC Series has been conceived and specially optimized to match integrators’ and equipment manufaturers’ main requirements while offering competitive prices. Features "One rating, one size" range aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection High speed AC & DC protection Current limiting Applications Protection of standard power conversion systems such as low voltage drives, UPS, inverter systems and similar All AC standard networks (up to 690V) or DC standard networks

The 690/760V Protistor® SC Series is a specific range to offer cost effective protection without concession on performance for power conversion equipment. These fuses have been engineered to provide protection for all semiconductors: diodes, thyristors and IGBT devices. They are assembled with bimetal silver and copper elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Contact surfaces are tin plated to get an optimized interface with the best quality/price ratio. This SC Series has been conceived and specially optimized to match integrators’ and equipment manufaturers’ main requirements while offering competitive prices.
Features

  • "One rating, one size" range
  • aR Class according to IEC 60269-4 and VDE 636-23
  • Very low I²t for improved semiconductor protection
  • High speed AC & DC protection
  • Current limiting

Applications

  • Protection of standard power conversion systems such as low voltage drives, UPS, inverter systems and similar
  • All AC standard networks (up to 690V) or DC standard networks
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number R1047090
Product Name Protistor® SC Series size 33 aR, 550 to 690VAC (IEC) / 760VAC (UL)
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards UL; CSA; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 004110387 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers