Mersen Protistor® size 14x51 aR, 690VAC (IEC) / 700VAC (UL) R1027333

Description
These Protistor® size 14x51 have been designed to protect power semi conductors, complying with standard IEC 60269-4. They are extremely high interrupting rating fuses with large band of ratings (current rating 6 to 63A). Two models are existing: with or without striker. Features Low l²t for improved semiconductor protection Extremely fast acting Current limiting Excellent cycling capability UL recognized aR-class according to 60269-4 Applications Small inverters UPS systems Variable speed drives Other similar 700V or less equipments
Datasheet
Description
These Protistor® size 14x51 have been designed to protect power semi conductors, complying with standard IEC 60269-4. They are extremely high interrupting rating fuses with large band of ratings (current rating 6 to 63A). Two models are existing: with or without striker. Features Low l²t for improved semiconductor protection Extremely fast acting Current limiting Excellent cycling capability UL recognized aR-class according to 60269-4 Applications Small inverters UPS systems Variable speed drives Other similar 700V or less equipments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 14x51 aR, 690VAC (IEC) / 700VAC (UL) - R1027333 - Mersen
Newburyport, MA, USA
Protistor® size 14x51 aR, 690VAC (IEC) / 700VAC (UL)
R1027333
Protistor® size 14x51 aR, 690VAC (IEC) / 700VAC (UL) R1027333
These Protistor® size 14x51 have been designed to protect power semi conductors, complying with standard IEC 60269-4. They are extremely high interrupting rating fuses with large band of ratings (current rating 6 to 63A). Two models are existing: with or without striker. Features Low l²t for improved semiconductor protection Extremely fast acting Current limiting Excellent cycling capability UL recognized aR-class according to 60269-4 Applications Small inverters UPS systems Variable speed drives Other similar 700V or less equipments

These Protistor® size 14x51 have been designed to protect power semi conductors, complying with standard IEC 60269-4. They are extremely high interrupting rating fuses with large band of ratings (current rating 6 to 63A). Two models are existing: with or without striker.
Features

  • Low l²t for improved semiconductor protection
  • Extremely fast acting
  • Current limiting
  • Excellent cycling capability
  • UL recognized
  • aR-class according to 60269-4

Applications

  • Small inverters
  • UPS systems
  • Variable speed drives
  • Other similar 700V or less equipments
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number R1027333
Product Name Protistor® size 14x51 aR, 690VAC (IEC) / 700VAC (UL)
Fuse Material Ceramic
Mounting Clip
Approvals / Standards UL; CSA; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002311105 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 16 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details