Mersen Offset Tag fuse-links gM 550VAC/250VDC R1019237

Description
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” motor protection (gM type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” motor protection (gM type)
Description
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” motor protection (gM type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” motor protection (gM type)

Suppliers

Company
Product
Description
Supplier Links
Offset Tag fuse-links gM 550VAC/250VDC - R1019237 - Mersen
Newburyport, MA, USA
Offset Tag fuse-links gM 550VAC/250VDC
R1019237
Offset Tag fuse-links gM 550VAC/250VDC R1019237
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” motor protection (gM type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” motor protection (gM type)

The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” motor protection (gM type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors.
Features

  • Excellent current limitation for all overloads

Applications

  • These fuses are designed for : “General purpose use” motor protection (gM type)
Supplier's Site

Technical Specifications

  Mersen
Product Category Fuses
Product Number R1019237
Product Name Offset Tag fuse-links gM 550VAC/250VDC
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 002343002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRT -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 36 volts
View Details