Mersen Limitor®- PD Back-up Fuses, without Controlled Power Dissipation R1000239

Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PD HV fuses are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers against effects of short-circuit currents. The VDE 0670 T402 defines fuses between 6.3A and 160A, for other ratings, thanks to consult Limitor®-P HV fuses range. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Features High breaking capacity High current limitation Low switching voltage Quick breaking medium striker 80N/30mm Energy efficency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 Indoor and outdoor applications Applications HV Transformer protection
Datasheet
Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PD HV fuses are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers against effects of short-circuit currents. The VDE 0670 T402 defines fuses between 6.3A and 160A, for other ratings, thanks to consult Limitor®-P HV fuses range. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Features High breaking capacity High current limitation Low switching voltage Quick breaking medium striker 80N/30mm Energy efficency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 Indoor and outdoor applications Applications HV Transformer protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limitor®- PD Back-up Fuses, without Controlled Power Dissipation - R1000239 - Mersen
Newburyport, MA, USA
Limitor®- PD Back-up Fuses, without Controlled Power Dissipation
R1000239
Limitor®- PD Back-up Fuses, without Controlled Power Dissipation R1000239
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PD HV fuses are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers against effects of short-circuit currents. The VDE 0670 T402 defines fuses between 6.3A and 160A, for other ratings, thanks to consult Limitor®-P HV fuses range. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Features High breaking capacity High current limitation Low switching voltage Quick breaking medium striker 80N/30mm Energy efficency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 Indoor and outdoor applications Applications HV Transformer protection

Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PD HV fuses are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers against effects of short-circuit currents. The VDE 0670 T402 defines fuses between 6.3A and 160A, for other ratings, thanks to consult Limitor®-P HV fuses range. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic.
Features

  • High breaking capacity
  • High current limitation
  • Low switching voltage
  • Quick breaking
  • medium striker 80N/30mm
  • Energy efficency
  • New cap design for a better compatibility with all types of clips
  • and easier assembly
  • Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655
  • Indoor and outdoor applications

Applications

  • HV Transformer protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number R1000239
Product Name Limitor®- PD Back-up Fuses, without Controlled Power Dissipation
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110410 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details