Mersen D fuse-links gG , 500 to 690VAC/500VDC Q215087

Description
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator on top contact Low power dissipation Optimized size Resistant to aging Free of lead, cadmium, mercury, chrome 6 (rohs conformity) Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes
Request a Quote Datasheet
Description
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator on top contact Low power dissipation Optimized size Resistant to aging Free of lead, cadmium, mercury, chrome 6 (rohs conformity) Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D fuse-links gG , 500 to 690VAC/500VDC - Q215087 - Mersen
Newburyport, MA, USA
D fuse-links gG , 500 to 690VAC/500VDC
Q215087
D fuse-links gG , 500 to 690VAC/500VDC Q215087
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator on top contact Low power dissipation Optimized size Resistant to aging Free of lead, cadmium, mercury, chrome 6 (rohs conformity) Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes

The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents.
Features

  • Insulated body suitable for high mechanical and thermal impacts
  • Top and bottom contacts made of nickel plated copper alloy
  • Safe cut-off short circuits and over currents due to special design of fuse element
  • Clear indication of operation condition due to coloured indicator on top contact
  • Low power dissipation
  • Optimized size
  • Resistant to aging
  • Free of lead, cadmium, mercury, chrome 6 (rohs conformity)

Applications

  • House incoming units
  • Meter distribution units
  • Distribution cabinets
  • Installation cabinets
  • Fuse boxes
Supplier's Site Datasheet
Bottle Fuses - 3770409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bottle Fuses
3770409
Bottle Fuses 3770409
Mersen Q215087 / NDZGG50V20 Diazed Fuse

Mersen Q215087 / NDZGG50V20 Diazed Fuse

Supplier's Site

Technical Specifications

  Mersen RS Components, Ltd.
Product Category Fuses Fuses
Product Number Q215087 3770409
Product Name D fuse-links gG , 500 to 690VAC/500VDC Bottle Fuses
Fuse Material Ceramic Ceramic; Ceramic
Mounting Clip
Approvals / Standards RoHS; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Electrical, Specialty Fuses - 486-3421-ND - DigiKey
Specs
Rated Current 10 amps
Rated Breaking Capacity 50000 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers