Mersen NH fuse-links gG 500 - 690VAC , with striker size 0, 1, 2, 3, 4 Q213638

Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications gG: General purpose cable and line protection
Datasheet
Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications gG: General purpose cable and line protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH fuse-links gG 500 - 690VAC , with striker size 0, 1, 2, 3, 4 - Q213638 - Mersen
Newburyport, MA, USA
NH fuse-links gG 500 - 690VAC , with striker size 0, 1, 2, 3, 4
Q213638
NH fuse-links gG 500 - 690VAC , with striker size 0, 1, 2, 3, 4 Q213638
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions according to DIN 43 620 Parts 1 to 4 Lead free contact blades 0% cadmium Applications gG: General purpose cable and line protection

The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeability of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents.
Features

  • Dimensions according to DIN 43 620 Parts 1 to 4
  • Lead free contact blades
  • 0% cadmium

Applications

  • gG: General purpose cable and line protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Q213638
Product Name NH fuse-links gG 500 - 690VAC , with striker size 0, 1, 2, 3, 4
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002313506 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA25 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 250 amps
View Details