Mersen PCS - Midget - Fast-Acting PCS20-S

Description
PCS series of semiconductor direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCS fuses are AC and DC rated and are extremely current-limiting. They will protect semiconductors, main frame boards, circuit breakers with low interrupting capabilities and other critical components. PCS fuses bring I2t protection, higher ampere, voltage and interrupting ratings and are UL Component Recognized. Features Extremely fast-acting PC board mount Three mounting styles Applications Protection of semiconductors, circuit breakers, critical components
Datasheet
Description
PCS series of semiconductor direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCS fuses are AC and DC rated and are extremely current-limiting. They will protect semiconductors, main frame boards, circuit breakers with low interrupting capabilities and other critical components. PCS fuses bring I2t protection, higher ampere, voltage and interrupting ratings and are UL Component Recognized. Features Extremely fast-acting PC board mount Three mounting styles Applications Protection of semiconductors, circuit breakers, critical components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCS - Midget - Fast-Acting - PCS20-S - Mersen
Newburyport, MA, USA
PCS - Midget - Fast-Acting
PCS20-S
PCS - Midget - Fast-Acting PCS20-S
PCS series of semiconductor direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCS fuses are AC and DC rated and are extremely current-limiting. They will protect semiconductors, main frame boards, circuit breakers with low interrupting capabilities and other critical components. PCS fuses bring I2t protection, higher ampere, voltage and interrupting ratings and are UL Component Recognized. Features Extremely fast-acting PC board mount Three mounting styles Applications Protection of semiconductors, circuit breakers, critical components

PCS series of semiconductor direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCS fuses are AC and DC rated and are extremely current-limiting. They will protect semiconductors, main frame boards, circuit breakers with low interrupting capabilities and other critical components. PCS fuses bring I2t protection, higher ampere, voltage and interrupting ratings and are UL Component Recognized.
Features

  • Extremely fast-acting
  • PC board mount
  • Three mounting styles

Applications

  • Protection of semiconductors, circuit breakers, critical components
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number PCS20-S
Product Name PCS - Midget - Fast-Acting
Fuse Type Midget
Fuse Material GMG
Mounting PC Mount
Approvals / Standards RoHS; UL
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 004110130 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 63 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers