Mersen PCF - Midget - Fast-Acting PCF15-H

Description
PCF series of fast-acting direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCF fuses can be used for the protection of main frame power boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Fast-acting PC board mount Three mounting styles Applications Protection of main frame power boards, circuit breakers, components
Datasheet
Description
PCF series of fast-acting direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCF fuses can be used for the protection of main frame power boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Fast-acting PC board mount Three mounting styles Applications Protection of main frame power boards, circuit breakers, components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCF - Midget - Fast-Acting - PCF15-H - Mersen
Newburyport, MA, USA
PCF - Midget - Fast-Acting
PCF15-H
PCF - Midget - Fast-Acting PCF15-H
PCF series of fast-acting direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCF fuses can be used for the protection of main frame power boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Fast-acting PC board mount Three mounting styles Applications Protection of main frame power boards, circuit breakers, components

PCF series of fast-acting direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCF fuses can be used for the protection of main frame power boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized.
Features

  • Fast-acting
  • PC board mount
  • Three mounting styles

Applications

  • Protection of main frame power boards, circuit breakers, components
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number PCF15-H
Product Name PCF - Midget - Fast-Acting
Fuse Type Midget
Fuse Material GMG
Mounting PC Mount
Approvals / Standards RoHS; UL
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002211006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 13 amps
View Details