The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features
Applications
Mersen P300071 / PC32UD69V800TF
| Mersen | RS Components, Ltd. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | P300071 | 3042186 |
| Product Name | Protistor® size 32 aR, 450 to 690VAC (IEC) / 700VAC (UL) | Square Body Fuses |
| Fuse Material | Ceramic | |
| Mounting | Bolted | |
| Approvals / Standards | RoHS; UL; CSA; IEC |