Mersen Ferrule fuse-links 14x51 aM 500 to 690VAC P218720

Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Striker version available for remote indication of fuse operation Safest and most reliable protection system Applications aM type for protection of motors, transformers and other loads with in-rush currents.
Request a Quote Datasheet
Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Striker version available for remote indication of fuse operation Safest and most reliable protection system Applications aM type for protection of motors, transformers and other loads with in-rush currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrule fuse-links 14x51 aM 500 to 690VAC - P218720 - Mersen
Newburyport, MA, USA
Ferrule fuse-links 14x51 aM 500 to 690VAC
P218720
Ferrule fuse-links 14x51 aM 500 to 690VAC P218720
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Striker version available for remote indication of fuse operation Safest and most reliable protection system Applications aM type for protection of motors, transformers and other loads with in-rush currents.

Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance.
Features

  • Reduced size
  • Striker version available for remote indication of fuse operation
  • Safest and most reliable protection system

Applications

  • aM type for protection of motors, transformers and other loads with in-rush currents.
Supplier's Site Datasheet
Cartridge Fuses - 1887369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1887369
Cartridge Fuses 1887369
Mersen P218720 / FR14AM69V20

Mersen P218720 / FR14AM69V20

Supplier's Site
Fuse, Am, 20A; Voltage Rating V Dc Mersen/ferraz Shawmut - 68C3943 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Am, 20A; Voltage Rating V Dc Mersen/ferraz Shawmut
68C3943
Fuse, Am, 20A; Voltage Rating V Dc Mersen/ferraz Shawmut 68C3943
FUSE, AM, 20A; Voltage Rating V DC:-; Voltage Rating V AC:690V; Fuse Current:20A; Blow Characteristic:-; Fuse Size Metric:14mm x 51mm; Fuse Size Imperial:0.55" x 2"; Series:Class aM; SVHC:No SVHC (16-Jun-2014); Approval Bodies:BUREAU

FUSE, AM, 20A; Voltage Rating V DC:-; Voltage Rating V AC:690V; Fuse Current:20A; Blow Characteristic:-; Fuse Size Metric:14mm x 51mm; Fuse Size Imperial:0.55" x 2"; Series:Class aM; SVHC:No SVHC (16-Jun-2014); Approval Bodies:BUREAU

Supplier's Site Datasheet

Technical Specifications

  Mersen RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number P218720 1887369 68C3943
Product Name Ferrule fuse-links 14x51 aM 500 to 690VAC Cartridge Fuses Fuse, Am, 20A; Voltage Rating V Dc Mersen/ferraz Shawmut
Fuse Material Ceramic Ceramic; Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC RoHS
Unlock Full Specs
to access all available technical data