Mersen Protistor® size 33 aR, 450 to 690VAC (IEC) / 700VAC (UL) P1028044

Description
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.
Datasheet
Description
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 33 aR, 450 to 690VAC (IEC) / 700VAC (UL) - P1028044 - Mersen
Newburyport, MA, USA
Protistor® size 33 aR, 450 to 690VAC (IEC) / 700VAC (UL)
P1028044
Protistor® size 33 aR, 450 to 690VAC (IEC) / 700VAC (UL) P1028044
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination aR Class according to IEC 60269-4 and VDE 636-23 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.

The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. Fuses are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features

  • Multiple body sizes and terminals or blades combination
  • aR Class according to IEC 60269-4 and VDE 636-23
  • Very low I²t for improved semiconductor protection
  • Ultra fast acting
  • Current limiting
  • Superior cycling capability

Applications

  • Protection of inverters, motor drives, UPS systems and similar 690V or less equipments.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number P1028044
Product Name Protistor® size 33 aR, 450 to 690VAC (IEC) / 700VAC (UL)
Fuse Material Ceramic
Mounting Clip
Approvals / Standards UL; CSA; IEC
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625018 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 4 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details