Mersen Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC P076649

Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC - P076649 - Mersen
Newburyport, MA, USA
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC
P076649
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC P076649
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator

Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator

Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number P076649
Product Name Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002313626 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 25 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details