Mersen OTS - Class K5 - Fast-Acting OTS6

Description
One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations
Datasheet
Description
One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS - Class K5 - Fast-Acting - OTS6 - Mersen
Newburyport, MA, USA
OTS - Class K5 - Fast-Acting
OTS6
OTS - Class K5 - Fast-Acting OTS6
One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations

One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses.
Features

  • Easy to read imprint label for quick recognition and replacement
  • Low cost for high protection value

Applications

  • Feeders
  • Branch circuits
  • Resistive heating
  • Residential and small commercial installations
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number OTS6
Product Name OTS - Class K5 - Fast-Acting
Fuse Material Paper
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002241003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details