Mersen OTS - Class K5 - Fast-Acting OTS500

Description
One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations
Datasheet
Description
One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS - Class K5 - Fast-Acting - OTS500 - Mersen
Newburyport, MA, USA
OTS - Class K5 - Fast-Acting
OTS500
OTS - Class K5 - Fast-Acting OTS500
One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations

One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses.
Features

  • Easy to read imprint label for quick recognition and replacement
  • Low cost for high protection value

Applications

  • Feeders
  • Branch circuits
  • Resistive heating
  • Residential and small commercial installations
Supplier's Site Datasheet
Fuse - 58623608 - Radwell International
Willingboro, NJ, United States
FUSE, 500AMP, 600V, 13 3/8X3, 1/8, K5. FREE 2 YEAR RADWELL WARRANTY

FUSE, 500AMP, 600V, 13 3/8X3, 1/8, K5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen Radwell International
Product Category Fuses Fuses
Product Number OTS500 58623608
Product Name OTS - Class K5 - Fast-Acting Fuse
Fuse Material PolyTube
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 4500 amps
View Details
Fuses - 004110223 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 40 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers