Mersen OTS - Class K5 - Fast-Acting OTS50

Description
One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations
Request a Quote Datasheet
Description
One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS - Class K5 - Fast-Acting - OTS50 - Mersen
Newburyport, MA, USA
OTS - Class K5 - Fast-Acting
OTS50
OTS - Class K5 - Fast-Acting OTS50
One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations

One-Time OTS general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OTS fuses will safely interrupt available short circuit currents up to 50,000 amperes in all ratings. OTS fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses.
Features

  • Easy to read imprint label for quick recognition and replacement
  • Low cost for high protection value

Applications

  • Feeders
  • Branch circuits
  • Resistive heating
  • Residential and small commercial installations
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-OTS50-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-OTS50-ND
Electrical, Specialty Fuses 2378-OTS50-ND
FUSE,CLASS K5,GENERAL PURPOSE,50

FUSE,CLASS K5,GENERAL PURPOSE,50

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuses Fuses
Product Number OTS50 2378-OTS50-ND
Product Name OTS - Class K5 - Fast-Acting Electrical, Specialty Fuses
Fuse Material PolyTube
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data