Mersen OTM - Midget - Fast-Acting OTM6

Description
One-Time OTM midget fuses provide low-cost protection for 250VAC general purpose lighting, heating, control circuits, etc. where time-delay is not required. (Not for Branch Circuit Protection). Features Low cost and fully rated for economy without compromise Can be used with UltraSafe™ fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of circuits up to 250VAC and 10kA
Request a Quote Datasheet
Description
One-Time OTM midget fuses provide low-cost protection for 250VAC general purpose lighting, heating, control circuits, etc. where time-delay is not required. (Not for Branch Circuit Protection). Features Low cost and fully rated for economy without compromise Can be used with UltraSafe™ fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of circuits up to 250VAC and 10kA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTM - Midget - Fast-Acting - OTM6 - Mersen
Newburyport, MA, USA
OTM - Midget - Fast-Acting
OTM6
OTM - Midget - Fast-Acting OTM6
One-Time OTM midget fuses provide low-cost protection for 250VAC general purpose lighting, heating, control circuits, etc. where time-delay is not required. (Not for Branch Circuit Protection). Features Low cost and fully rated for economy without compromise Can be used with UltraSafe™ fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of circuits up to 250VAC and 10kA

One-Time OTM midget fuses provide low-cost protection for 250VAC general purpose lighting, heating, control circuits, etc. where time-delay is not required. (Not for Branch Circuit Protection).
Features

  • Low cost and fully rated for economy without compromise
  • Can be used with UltraSafe™ fuse holders
  • 1 1/2" x 13/32" (10 mm x 38 mm) dimensions

Applications

  • Supplemental protection of circuits up to 250VAC and 10kA
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-OTM6-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-OTM6-ND
Electrical, Specialty Fuses 2378-OTM6-ND
FUSE,MIDGET,FAST ACTING,PC MOUNT

FUSE,MIDGET,FAST ACTING,PC MOUNT

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuses Fuses
Product Number OTM6 2378-OTM6-ND
Product Name OTM - Midget - Fast-Acting Electrical, Specialty Fuses
Fuse Type Midget
Fuse Material Paper
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data