Mersen OT - Class K5 - Fast-Acting OT200

Description
One-Time OT and OTN general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OT and OTN fuses will safely interrupt available short-circuit currents up to 50,000 amperes in all ratings. OT and OTN fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. OTN(15-60) satisfy the Canadian electrical code requirement for Type P low melting-point, non-time-delay fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations
Request a Quote Datasheet
Description
One-Time OT and OTN general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OT and OTN fuses will safely interrupt available short-circuit currents up to 50,000 amperes in all ratings. OT and OTN fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. OTN(15-60) satisfy the Canadian electrical code requirement for Type P low melting-point, non-time-delay fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OT - Class K5 - Fast-Acting - OT200 - Mersen
Newburyport, MA, USA
OT - Class K5 - Fast-Acting
OT200
OT - Class K5 - Fast-Acting OT200
One-Time OT and OTN general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OT and OTN fuses will safely interrupt available short-circuit currents up to 50,000 amperes in all ratings. OT and OTN fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. OTN(15-60) satisfy the Canadian electrical code requirement for Type P low melting-point, non-time-delay fuses. Features Easy to read imprint label for quick recognition and replacement Low cost for high protection value Applications Feeders Branch circuits Resistive heating Residential and small commercial installations

One-Time OT and OTN general purpose fuses provide low cost protection for feeder and branch-circuits serving lighting, heating, and other non-motor loads. OT and OTN fuses will safely interrupt available short-circuit currents up to 50,000 amperes in all ratings. OT and OTN fuses are not rejection fuses and care should be taken to ensure that replacement fuses do not have lower interrupting ratings than original fuses. OTN(15-60) satisfy the Canadian electrical code requirement for Type P low melting-point, non-time-delay fuses.
Features

  • Easy to read imprint label for quick recognition and replacement
  • Low cost for high protection value

Applications

  • Feeders
  • Branch circuits
  • Resistive heating
  • Residential and small commercial installations
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-OT200-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-OT200-ND
Electrical, Specialty Fuses 2378-OT200-ND
FUSE,CLASS K5,GENERAL PURPOSE,50

FUSE,CLASS K5,GENERAL PURPOSE,50

Buy Now Datasheet
Fuse - 58616395 - Radwell International
Willingboro, NJ, United States
FUSE, 250V, 200 AMP, 7-1/8 INCH X 1-9/10 INCH, CLASS K5 FUSE. FREE 2 YEAR RADWELL WARRANTY

FUSE, 250V, 200 AMP, 7-1/8 INCH X 1-9/10 INCH, CLASS K5 FUSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SHAW Fuses - OT200 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
OT200
SHAW Fuses OT200
Fuse OT - Class K5 - Fast-Acting

Fuse OT - Class K5 - Fast-Acting

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses
Product Number OT200 2378-OT200-ND 58616395 OT200
Product Name OT - Class K5 - Fast-Acting Electrical, Specialty Fuses Fuse SHAW Fuses
Fuse Material PolyTube
Mounting Clip Bolt Mount
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Fast Acting
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Power Fuses General Purpose Fuses - UL standard Series - VTF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details