Mersen Protistor® size NH 000, 00, 0, 1, 2, 3 aR, 690VAC (IEC) / 700VAC (UL) N320471

Description
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes aR Class according to VDE 636-23 and IEC 60269-4 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Indication system with double indicator Applications Protection of inverters, UPS systems, motor drives and similar 700V or less equipment.
Datasheet
Description
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes aR Class according to VDE 636-23 and IEC 60269-4 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Indication system with double indicator Applications Protection of inverters, UPS systems, motor drives and similar 700V or less equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size NH 000, 00, 0, 1, 2, 3 aR, 690VAC (IEC) / 700VAC (UL) - N320471 - Mersen
Newburyport, MA, USA
Protistor® size NH 000, 00, 0, 1, 2, 3 aR, 690VAC (IEC) / 700VAC (UL)
N320471
Protistor® size NH 000, 00, 0, 1, 2, 3 aR, 690VAC (IEC) / 700VAC (UL) N320471
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes aR Class according to VDE 636-23 and IEC 60269-4 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Indication system with double indicator Applications Protection of inverters, UPS systems, motor drives and similar 700V or less equipment.

The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features

  • Multiple body sizes
  • aR Class according to VDE 636-23 and IEC 60269-4
  • Very low I²t for improved semiconductor protection
  • Ultra fast acting
  • Current limiting
  • Superior cycling capability
  • Indication system with double indicator

Applications

  • Protection of inverters, UPS systems, motor drives and similar 700V or less equipment.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number N320471
Product Name Protistor® size NH 000, 00, 0, 1, 2, 3 aR, 690VAC (IEC) / 700VAC (UL)
Fuse Material Ceramic
Mounting Clip
Approvals / Standards UL; CSA; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Cartridge Fuses - 8663214 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS; UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers