Mersen M-fuse MF 100VDC Max., L/R less than or equal 1.5ms, 50 - 200A MF200A-4

Description
M-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System. M-fuse provides the ultimate protection of the battery modules offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC-applications best-in-class protection performance: Up to 100VDC, Current rating (In) = 50 to 200A, Interrupting Rating (IR) = 20kA, L/R ?1.5ms, Minimum Breaking Capacity (MBC) < 1kA. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 50 to 200A Interrupting Rating: 20kA @ 100VDC, L/R <1.5ms Applications Battery modules protection EV/HEV Electrical Energy Storage Supercapacitor module protection
Datasheet
Description
M-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System. M-fuse provides the ultimate protection of the battery modules offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC-applications best-in-class protection performance: Up to 100VDC, Current rating (In) = 50 to 200A, Interrupting Rating (IR) = 20kA, L/R ?1.5ms, Minimum Breaking Capacity (MBC) < 1kA. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 50 to 200A Interrupting Rating: 20kA @ 100VDC, L/R <1.5ms Applications Battery modules protection EV/HEV Electrical Energy Storage Supercapacitor module protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-fuse MF 100VDC Max., L/R less than or equal 1.5ms, 50 - 200A - MF200A-4 - Mersen
Newburyport, MA, USA
M-fuse MF 100VDC Max., L/R less than or equal 1.5ms, 50 - 200A
MF200A-4
M-fuse MF 100VDC Max., L/R less than or equal 1.5ms, 50 - 200A MF200A-4
M-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System. M-fuse provides the ultimate protection of the battery modules offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC-applications best-in-class protection performance: Up to 100VDC, Current rating (In) = 50 to 200A, Interrupting Rating (IR) = 20kA, L/R ?1.5ms, Minimum Breaking Capacity (MBC) < 1kA. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 50 to 200A Interrupting Rating: 20kA @ 100VDC, L/R <1.5ms Applications Battery modules protection EV/HEV Electrical Energy Storage Supercapacitor module protection

M-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System. M-fuse provides the ultimate protection of the battery modules offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC-applications best-in-class protection performance: Up to 100VDC, Current rating (In) = 50 to 200A, Interrupting Rating (IR) = 20kA, L/R ?1.5ms, Minimum Breaking Capacity (MBC) < 1kA.
Features

  • Design for DC applications
  • Low watt losses
  • High cycling performance
  • Full coverage of battery module voltage and current
  • Ultra compact size
  • Current Ratings (In): 50 to 200A
  • Interrupting Rating: 20kA @ 100VDC, L/R <1.5ms

Applications

  • Battery modules protection
  • EV/HEV
  • Electrical Energy Storage
  • Supercapacitor module protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number MF200A-4
Product Name M-fuse MF 100VDC Max., L/R less than or equal 1.5ms, 50 - 200A
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details