Mersen EVpack-fuse MEV100J, 1,000 VDC Max., L/R less than or equal 1ms, 8 - 600A, Round Body Fuse MEV100J450-4

Description
EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System. EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 1,000VDC, Current rating (In)= 8 to 600A, Interrupting Rating (IR) = 20kA, L/R ?1ms, Minimum Breaking Capacity (MBC) < 3kA for a perfect matching with DC contactor. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 8 to 600A Interrupting Rating (IR): 20kA @ 1,000 VDC, L/R ?1ms Applications EV/HEV Electrical Energy Storage Battery pack protection Battery Disconnect Unit (BDU) Battery Junction Box for auxiliaries Battery charger Supercapacitor pack protection Backup protection for DC relay / disconnector / switch Maintenance Safety Disconnect (MSD)
Datasheet
Description
EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System. EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 1,000VDC, Current rating (In)= 8 to 600A, Interrupting Rating (IR) = 20kA, L/R ?1ms, Minimum Breaking Capacity (MBC) < 3kA for a perfect matching with DC contactor. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 8 to 600A Interrupting Rating (IR): 20kA @ 1,000 VDC, L/R ?1ms Applications EV/HEV Electrical Energy Storage Battery pack protection Battery Disconnect Unit (BDU) Battery Junction Box for auxiliaries Battery charger Supercapacitor pack protection Backup protection for DC relay / disconnector / switch Maintenance Safety Disconnect (MSD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVpack-fuse MEV100J, 1,000 VDC Max., L/R less than or equal 1ms, 8 - 600A, Round Body Fuse - MEV100J450-4 - Mersen
Newburyport, MA, USA
EVpack-fuse MEV100J, 1,000 VDC Max., L/R less than or equal 1ms, 8 - 600A, Round Body Fuse
MEV100J450-4
EVpack-fuse MEV100J, 1,000 VDC Max., L/R less than or equal 1ms, 8 - 600A, Round Body Fuse MEV100J450-4
EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System. EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 1,000VDC, Current rating (In)= 8 to 600A, Interrupting Rating (IR) = 20kA, L/R ?1ms, Minimum Breaking Capacity (MBC) < 3kA for a perfect matching with DC contactor. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 8 to 600A Interrupting Rating (IR): 20kA @ 1,000 VDC, L/R ?1ms Applications EV/HEV Electrical Energy Storage Battery pack protection Battery Disconnect Unit (BDU) Battery Junction Box for auxiliaries Battery charger Supercapacitor pack protection Backup protection for DC relay / disconnector / switch Maintenance Safety Disconnect (MSD)

EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System. EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault currents. It has been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 1,000VDC, Current rating (In)= 8 to 600A, Interrupting Rating (IR) = 20kA, L/R ?1ms, Minimum Breaking Capacity (MBC) < 3kA for a perfect matching with DC contactor.
Features

  • Design for DC applications
  • Low watt losses
  • High cycling performance
  • Full coverage of battery module voltage and current
  • Ultra compact size
  • Current Ratings (In): 8 to 600A
  • Interrupting Rating (IR): 20kA @ 1,000 VDC, L/R ?1ms

Applications

  • EV/HEV
  • Electrical Energy Storage
  • Battery pack protection
  • Battery Disconnect Unit (BDU)
  • Battery Junction Box for auxiliaries
  • Battery charger
  • Supercapacitor pack protection
  • Backup protection for DC relay / disconnector / switch
  • Maintenance Safety Disconnect (MSD)
Supplier's Site Datasheet
SHAW MISC - MEV100J450-4 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW MISC
MEV100J450-4
SHAW MISC MEV100J450-4
FUSE

FUSE

Supplier's Site

Technical Specifications

  Mersen Galco Industrial Electronics
Product Category Fuses Fuses
Product Number MEV100J450-4 MEV100J450-4
Product Name EVpack-fuse MEV100J, 1,000 VDC Max., L/R less than or equal 1ms, 8 - 600A, Round Body Fuse SHAW MISC
Mounting Bolted
Unlock Full Specs
to access all available technical data