Mersen UL PV Rated Disconnect Switch MD320U11

Description
Mersen offers a range of DC disconnect switches specially designed for PV applications, in one- and two-circuit configurations for both 1000V and 1500V DC applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking at all current levels up to 1500VDC. The product is ready and simple to install independent of the polarity, with limited power losses, and a smaller footprint than competition. Features IEC version and UL version Visible contacts Compact footprint Direct installation for floating polarity configuration Jumper bar available for grounded configuration Applications Medium and large power photovoltaic installations up to 1500VDC “Make and break” on load and provide safety isolation at string combiner box level
Datasheet
Description
Mersen offers a range of DC disconnect switches specially designed for PV applications, in one- and two-circuit configurations for both 1000V and 1500V DC applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking at all current levels up to 1500VDC. The product is ready and simple to install independent of the polarity, with limited power losses, and a smaller footprint than competition. Features IEC version and UL version Visible contacts Compact footprint Direct installation for floating polarity configuration Jumper bar available for grounded configuration Applications Medium and large power photovoltaic installations up to 1500VDC “Make and break” on load and provide safety isolation at string combiner box level
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL PV Rated Disconnect Switch - MD320U11 - Mersen
Newburyport, MA, USA
UL PV Rated Disconnect Switch
MD320U11
UL PV Rated Disconnect Switch MD320U11
Mersen offers a range of DC disconnect switches specially designed for PV applications, in one- and two-circuit configurations for both 1000V and 1500V DC applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking at all current levels up to 1500VDC. The product is ready and simple to install independent of the polarity, with limited power losses, and a smaller footprint than competition. Features IEC version and UL version Visible contacts Compact footprint Direct installation for floating polarity configuration Jumper bar available for grounded configuration Applications Medium and large power photovoltaic installations up to 1500VDC “Make and break” on load and provide safety isolation at string combiner box level

Mersen offers a range of DC disconnect switches specially designed for PV applications, in one- and two-circuit configurations for both 1000V and 1500V DC applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking at all current levels up to 1500VDC. The product is ready and simple to install independent of the polarity, with limited power losses, and a smaller footprint than competition.
Features

  • IEC version and UL version
  • Visible contacts
  • Compact footprint
  • Direct installation for floating polarity configuration
  • Jumper bar available for grounded configuration

Applications

  • Medium and large power photovoltaic installations up to 1500VDC
  • “Make and break” on load and provide safety isolation at string combiner box level
Supplier's Site Datasheet
UL PV Rated Disconnect Switch - MD320U11 - Mersen
Newburyport, MA, USA
UL PV Rated Disconnect Switch
MD320U11
UL PV Rated Disconnect Switch MD320U11
Mersen offers a range of DC disconnect switches specially designed for PV applications, in one- and two-circuit configurations for both 1000V and 1500V DC applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking at all current levels up to 1500VDC. The product is ready and simple to install independent of the polarity, with limited power losses, and a smaller footprint than competition. Features IEC version and UL version Visible contacts Compact footprint Direct installation for floating polarity configuration Jumper bar available for grounded configuration Applications Medium and large power photovoltaic installations up to 1500VDC “Make and break” on load and provide safety isolation at string combiner box level

Mersen offers a range of DC disconnect switches specially designed for PV applications, in one- and two-circuit configurations for both 1000V and 1500V DC applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking at all current levels up to 1500VDC. The product is ready and simple to install independent of the polarity, with limited power losses, and a smaller footprint than competition.
Features

  • IEC version and UL version
  • Visible contacts
  • Compact footprint
  • Direct installation for floating polarity configuration
  • Jumper bar available for grounded configuration

Applications

  • Medium and large power photovoltaic installations up to 1500VDC
  • “Make and break” on load and provide safety isolation at string combiner box level
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Disconnect Switches
Product Number MD320U11
Product Name UL PV Rated Disconnect Switch
Power DC
Mounting Style Direct Screw Mount
Current Rating 320 amps
Operating Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1132368 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details
Disconnect Switch - 1494H-BF3H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 30 amps
View Details
4 Pole Aluminum Enclosed Motor Disconnect Switch - KEA480UL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 40 HP
View Details