Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition.
Features
Applications
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition.
Features
Applications
| Mersen | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | M633 |
| Product Name | UL508 Disconnect Switch |
| Power | DC |
| Phase | Single Phase; Three Phase |
| Mounting Style | Direct Screw Mount |
| Current Rating | 63 amps |