Mersen UL98 Fused Disconnect Switch M60J40

Description
Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our products, these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the “ON” position, and all switches are double-break, which isolates both fuse clips from voltage during fuse replacement. The switches’ “Test” position allows actuation of the auxiliary contacts without main power. Power taps enable energizing a CPT or surge device without the need for a separate terminal block. A wide range of ergonomic handles and accessories is available. Features Multiple Configurations Power taps Adjustable shaft depth Fuse monitoring Double break, isolating live and load side of fuse Interlocked fuse doors Applications Main disconnects Short circuit protection Electrical isolation Overcurrent protection Safety switch
Datasheet
Description
Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our products, these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the “ON” position, and all switches are double-break, which isolates both fuse clips from voltage during fuse replacement. The switches’ “Test” position allows actuation of the auxiliary contacts without main power. Power taps enable energizing a CPT or surge device without the need for a separate terminal block. A wide range of ergonomic handles and accessories is available. Features Multiple Configurations Power taps Adjustable shaft depth Fuse monitoring Double break, isolating live and load side of fuse Interlocked fuse doors Applications Main disconnects Short circuit protection Electrical isolation Overcurrent protection Safety switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL98 Fused Disconnect Switch - M60J40 - Mersen
Newburyport, MA, USA
UL98 Fused Disconnect Switch
M60J40
UL98 Fused Disconnect Switch M60J40
Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our products, these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the “ON” position, and all switches are double-break, which isolates both fuse clips from voltage during fuse replacement. The switches’ “Test” position allows actuation of the auxiliary contacts without main power. Power taps enable energizing a CPT or surge device without the need for a separate terminal block. A wide range of ergonomic handles and accessories is available. Features Multiple Configurations Power taps Adjustable shaft depth Fuse monitoring Double break, isolating live and load side of fuse Interlocked fuse doors Applications Main disconnects Short circuit protection Electrical isolation Overcurrent protection Safety switch

Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our products, these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the “ON” position, and all switches are double-break, which isolates both fuse clips from voltage during fuse replacement. The switches’ “Test” position allows actuation of the auxiliary contacts without main power. Power taps enable energizing a CPT or surge device without the need for a separate terminal block. A wide range of ergonomic handles and accessories is available.
Features

  • Multiple Configurations
  • Power taps
  • Adjustable shaft depth
  • Fuse monitoring
  • Double break, isolating live and load side of fuse
  • Interlocked fuse doors

Applications

  • Main disconnects
  • Short circuit protection
  • Electrical isolation
  • Overcurrent protection
  • Safety switch
Supplier's Site Datasheet
UL98 Fused Disconnect Switch - M60J40 - Mersen
Newburyport, MA, USA
UL98 Fused Disconnect Switch
M60J40
UL98 Fused Disconnect Switch M60J40
Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our products, these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the “ON” position, and all switches are double-break, which isolates both fuse clips from voltage during fuse replacement. The switches’ “Test” position allows actuation of the auxiliary contacts without main power. Power taps enable energizing a CPT or surge device without the need for a separate terminal block. A wide range of ergonomic handles and accessories is available. Features Multiple Configurations Power taps Adjustable shaft depth Fuse monitoring Double break, isolating live and load side of fuse Interlocked fuse doors Applications Main disconnects Short circuit protection Electrical isolation Overcurrent protection Safety switch

Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our products, these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the “ON” position, and all switches are double-break, which isolates both fuse clips from voltage during fuse replacement. The switches’ “Test” position allows actuation of the auxiliary contacts without main power. Power taps enable energizing a CPT or surge device without the need for a separate terminal block. A wide range of ergonomic handles and accessories is available.
Features

  • Multiple Configurations
  • Power taps
  • Adjustable shaft depth
  • Fuse monitoring
  • Double break, isolating live and load side of fuse
  • Interlocked fuse doors

Applications

  • Main disconnects
  • Short circuit protection
  • Electrical isolation
  • Overcurrent protection
  • Safety switch
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Disconnect Switches
Product Number M60J40
Product Name UL98 Fused Disconnect Switch
Type Fusible
Phase Three Phase
Mounting Style Direct Screw Mount
Current Rating 60 amps
Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CF3N-422 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Motor Disconnect Switches - LSF440UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details