Mersens fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are service entrance devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our products, these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the ON position, and all switches are double-break, which isolates both fuse clips from voltage during fuse replacement. The switches Test position allows actuation of the auxiliary contacts without main power. Power taps enable energizing a CPT or surge device without the need for a separate terminal block. A wide range of ergonomic handles and accessories is available.
Features
Applications
Mersens fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are service entrance devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our products, these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the ON position, and all switches are double-break, which isolates both fuse clips from voltage during fuse replacement. The switches Test position allows actuation of the auxiliary contacts without main power. Power taps enable energizing a CPT or surge device without the need for a separate terminal block. A wide range of ergonomic handles and accessories is available.
Features
Applications
| Mersen | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | M60J30S |
| Product Name | UL98 Fused Disconnect Switch |
| Type | Fusible |
| Phase | Three Phase |
| Mounting Style | Direct Screw Mount |
| Current Rating | 60 amps |
| Operating Voltage | 250 volts |