Mersen UL98 Non-Fused Disconnect Switch M600U30

Description
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch
Datasheet
Description
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL98 Non-Fused Disconnect Switch - M600U30 - Mersen
Newburyport, MA, USA
UL98 Non-Fused Disconnect Switch
M600U30
UL98 Non-Fused Disconnect Switch M600U30
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch

Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance.
Features

  • Service entrance rated
  • Front or side operation
  • Most compact size
  • Internally mounted auxiliary contacts
  • Flange mounting accessories
  • Flexible mounting
  • Adjustable shaft depth

Applications

  • Service entrance or main panel disconnects
  • “Make and break” power circuit applications on load
  • Electrical isolation
  • Safety switch
Supplier's Site Datasheet
UL98 Non-Fused Disconnect Switch - M600U30 - Mersen
Newburyport, MA, USA
UL98 Non-Fused Disconnect Switch
M600U30
UL98 Non-Fused Disconnect Switch M600U30
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch

Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance.
Features

  • Service entrance rated
  • Front or side operation
  • Most compact size
  • Internally mounted auxiliary contacts
  • Flange mounting accessories
  • Flexible mounting
  • Adjustable shaft depth

Applications

  • Service entrance or main panel disconnects
  • “Make and break” power circuit applications on load
  • Electrical isolation
  • Safety switch
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Disconnect Switches
Product Number M600U30
Product Name UL98 Non-Fused Disconnect Switch
Type Non-Fusible
Phase Three Phase
Mounting Style Direct Screw Mount
Current Rating 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1130871 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 1369416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details
Disconnect Switch - 1494U-D400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details