Mersen UL98 Non-Fused Disconnect Switch M30U3

Description
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch
Datasheet
Description
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL98 Non-Fused Disconnect Switch - M30U3 - Mersen
Newburyport, MA, USA
UL98 Non-Fused Disconnect Switch
M30U3
UL98 Non-Fused Disconnect Switch M30U3
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch

Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance.
Features

  • Service entrance rated
  • Front or side operation
  • Most compact size
  • Internally mounted auxiliary contacts
  • Flange mounting accessories
  • Flexible mounting
  • Adjustable shaft depth

Applications

  • Service entrance or main panel disconnects
  • “Make and break” power circuit applications on load
  • Electrical isolation
  • Safety switch
Supplier's Site Datasheet
UL98 Non-Fused Disconnect Switch - M30U3 - Mersen
Newburyport, MA, USA
UL98 Non-Fused Disconnect Switch
M30U3
UL98 Non-Fused Disconnect Switch M30U3
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch

Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance.
Features

  • Service entrance rated
  • Front or side operation
  • Most compact size
  • Internally mounted auxiliary contacts
  • Flange mounting accessories
  • Flexible mounting
  • Adjustable shaft depth

Applications

  • Service entrance or main panel disconnects
  • “Make and break” power circuit applications on load
  • Electrical isolation
  • Safety switch
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Disconnect Switches
Product Number M30U3
Product Name UL98 Non-Fused Disconnect Switch
Type Non-Fusible
Phase Single Phase; Three Phase
Mounting Style Direct Screw Mount
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494H-DN3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 100 amps
View Details
Motor Disconnect Switches - KET416UL Y/R - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details