Mersen UL508 Disconnect Switch M253

Description
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition. Features Compact Robust DIN-rail, base, or door mounting Choice of handles and shafts Padlockable Side-mount auxiliary contacts and additional poles Double-break, silver-plated, contacts Applications Line-of-sight disconnect Electrical isolation Branch-circuit switch Motor disconnect
Datasheet
Description
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition. Features Compact Robust DIN-rail, base, or door mounting Choice of handles and shafts Padlockable Side-mount auxiliary contacts and additional poles Double-break, silver-plated, contacts Applications Line-of-sight disconnect Electrical isolation Branch-circuit switch Motor disconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL508 Disconnect Switch - M253 - Mersen
Newburyport, MA, USA
UL508 Disconnect Switch
M253
UL508 Disconnect Switch M253
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition. Features Compact Robust DIN-rail, base, or door mounting Choice of handles and shafts Padlockable Side-mount auxiliary contacts and additional poles Double-break, silver-plated, contacts Applications Line-of-sight disconnect Electrical isolation Branch-circuit switch Motor disconnect

Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition.
Features

  • Compact
  • Robust
  • DIN-rail, base, or door mounting
  • Choice of handles and shafts
  • Padlockable
  • Side-mount auxiliary contacts and additional poles
  • Double-break, silver-plated, contacts

Applications

  • Line-of-sight disconnect
  • Electrical isolation
  • Branch-circuit switch
  • Motor disconnect
Supplier's Site Datasheet
UL508 Disconnect Switch - M253 - Mersen
Newburyport, MA, USA
UL508 Disconnect Switch
M253
UL508 Disconnect Switch M253
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition. Features Compact Robust DIN-rail, base, or door mounting Choice of handles and shafts Padlockable Side-mount auxiliary contacts and additional poles Double-break, silver-plated, contacts Applications Line-of-sight disconnect Electrical isolation Branch-circuit switch Motor disconnect

Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition.
Features

  • Compact
  • Robust
  • DIN-rail, base, or door mounting
  • Choice of handles and shafts
  • Padlockable
  • Side-mount auxiliary contacts and additional poles
  • Double-break, silver-plated, contacts

Applications

  • Line-of-sight disconnect
  • Electrical isolation
  • Branch-circuit switch
  • Motor disconnect
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Disconnect Switches
Product Number M253
Product Name UL508 Disconnect Switch
Power DC
Phase Single Phase; Three Phase
Mounting Style Direct Screw Mount
Current Rating 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Battery Disconnect Switches - K1146614 - TE Connectivity
Specs
Current Rating 250 amps
Operating Voltage 32 volts
Poles 1P
View Details
Disconnect Switch - 1494G-CF3N-3EI-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details