Mersen UL98 Non-Fused Disconnect Switch M1200U30

Description
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch
Datasheet
Description
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL98 Non-Fused Disconnect Switch - M1200U30 - Mersen
Newburyport, MA, USA
UL98 Non-Fused Disconnect Switch
M1200U30
UL98 Non-Fused Disconnect Switch M1200U30
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch

Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance.
Features

  • Service entrance rated
  • Front or side operation
  • Most compact size
  • Internally mounted auxiliary contacts
  • Flange mounting accessories
  • Flexible mounting
  • Adjustable shaft depth

Applications

  • Service entrance or main panel disconnects
  • “Make and break” power circuit applications on load
  • Electrical isolation
  • Safety switch
Supplier's Site Datasheet
UL98 Non-Fused Disconnect Switch - M1200U30 - Mersen
Newburyport, MA, USA
UL98 Non-Fused Disconnect Switch
M1200U30
UL98 Non-Fused Disconnect Switch M1200U30
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance. Features Service entrance rated Front or side operation Most compact size Internally mounted auxiliary contacts Flange mounting accessories Flexible mounting Adjustable shaft depth Applications Service entrance or main panel disconnects “Make and break” power circuit applications on load Electrical isolation Safety switch

Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance.
Features

  • Service entrance rated
  • Front or side operation
  • Most compact size
  • Internally mounted auxiliary contacts
  • Flange mounting accessories
  • Flexible mounting
  • Adjustable shaft depth

Applications

  • Service entrance or main panel disconnects
  • “Make and break” power circuit applications on load
  • Electrical isolation
  • Safety switch
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Disconnect Switches
Product Number M1200U30
Product Name UL98 Non-Fused Disconnect Switch
Type Non-Fusible
Phase Three Phase
Mounting Style Direct Screw Mount
Current Rating 1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Battery Disconnect Switches - K1156023 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Disconnect Switch - 1494G-BF3J6-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details