Mersen Limitor® - PTS Back-up Fuses, with Low Power Dissipation and Thermal Striker L1032963

Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent overheating in the fuse compartment of the switch gear. Mersen uses the best materials : fuse-elements are in pure silver, caps are in copper coated with silver and body is in ceramic. Limitor®-PTS HV fuse-links are dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuits. Siemens and Ormazabal recommend Limitor®-PTS HV fuses to be used in their gas-insulated switchgear. Features Low switching voltage Large current ratings range Very low power losses Energy efficency New thermal striker patented by Mersen to prevent overheating Medium striker 80N / 30mm New cap design for a better compatibility with all types of clips and easier assembly Outdoor and indoor use Coordination with IEC 60787, IEC 62271-105 and VDE 0670 T303 Applications Best used in SF6 insulated switch gear and compact switch gear HV Transformer protection
Datasheet
Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent overheating in the fuse compartment of the switch gear. Mersen uses the best materials : fuse-elements are in pure silver, caps are in copper coated with silver and body is in ceramic. Limitor®-PTS HV fuse-links are dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuits. Siemens and Ormazabal recommend Limitor®-PTS HV fuses to be used in their gas-insulated switchgear. Features Low switching voltage Large current ratings range Very low power losses Energy efficency New thermal striker patented by Mersen to prevent overheating Medium striker 80N / 30mm New cap design for a better compatibility with all types of clips and easier assembly Outdoor and indoor use Coordination with IEC 60787, IEC 62271-105 and VDE 0670 T303 Applications Best used in SF6 insulated switch gear and compact switch gear HV Transformer protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limitor® - PTS Back-up Fuses, with Low Power Dissipation and Thermal Striker - L1032963 - Mersen
Newburyport, MA, USA
Limitor® - PTS Back-up Fuses, with Low Power Dissipation and Thermal Striker
L1032963
Limitor® - PTS Back-up Fuses, with Low Power Dissipation and Thermal Striker L1032963
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent overheating in the fuse compartment of the switch gear. Mersen uses the best materials : fuse-elements are in pure silver, caps are in copper coated with silver and body is in ceramic. Limitor®-PTS HV fuse-links are dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuits. Siemens and Ormazabal recommend Limitor®-PTS HV fuses to be used in their gas-insulated switchgear. Features Low switching voltage Large current ratings range Very low power losses Energy efficency New thermal striker patented by Mersen to prevent overheating Medium striker 80N / 30mm New cap design for a better compatibility with all types of clips and easier assembly Outdoor and indoor use Coordination with IEC 60787, IEC 62271-105 and VDE 0670 T303 Applications Best used in SF6 insulated switch gear and compact switch gear HV Transformer protection

Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent overheating in the fuse compartment of the switch gear. Mersen uses the best materials : fuse-elements are in pure silver, caps are in copper coated with silver and body is in ceramic. Limitor®-PTS HV fuse-links are dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuits. Siemens and Ormazabal recommend Limitor®-PTS HV fuses to be used in their gas-insulated switchgear.
Features

  • Low switching voltage
  • Large current ratings range
  • Very low power losses
  • Energy efficency
  • New thermal striker patented by Mersen to prevent overheating
  • Medium striker 80N / 30mm
  • New cap design for a better compatibility with all types of clips and easier assembly
  • Outdoor and indoor use
  • Coordination with IEC 60787, IEC 62271-105 and VDE 0670 T303

Applications

  • Best used in SF6 insulated switch gear and compact switch gear
  • HV Transformer protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number L1032963
Product Name Limitor® - PTS Back-up Fuses, with Low Power Dissipation and Thermal Striker
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

MCB Bus Bar Connector - 1492-AAT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002625210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers