Mersen Offset Blade fuse-links gG 550VAC K1006650

Description
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 6. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” protection (gG type)
Description
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 6. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” protection (gG type)

Suppliers

Company
Product
Description
Supplier Links
Offset Blade fuse-links gG 550VAC - K1006650 - Mersen
Newburyport, MA, USA
Offset Blade fuse-links gG 550VAC
K1006650
Offset Blade fuse-links gG 550VAC K1006650
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 6. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” protection (gG type)

The fuse complies with standard EN 60269-2 section II and standard BS 88 part 6. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors.
Features

  • Excellent current limitation for all overloads

Applications

  • These fuses are designed for : “General purpose use” protection (gG type)
Supplier's Site

Technical Specifications

  Mersen
Product Category Fuses
Product Number K1006650
Product Name Offset Blade fuse-links gG 550VAC
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002611001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details