Mersen Reducer J426

Description
FUSE REDUCER, 200-400 AMP, 600 VAC, FOR UL CLASS J FUSE, TESTED TO 200, 000 AMP, NOT FOR BOLT-ON APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE REDUCER, 200-400 AMP, 600 VAC, FOR UL CLASS J FUSE, TESTED TO 200, 000 AMP, NOT FOR BOLT-ON APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 58627247 - Radwell International
Willingboro, NJ, United States
Reducer
58627247
Reducer 58627247
FUSE REDUCER, 200-400 AMP, 600 VAC, FOR UL CLASS J FUSE, TESTED TO 200, 000 AMP, NOT FOR BOLT-ON APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

FUSE REDUCER, 200-400 AMP, 600 VAC, FOR UL CLASS J FUSE, TESTED TO 200, 000 AMP, NOT FOR BOLT-ON APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 58627247
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Right Angle Gearbox•High Precision - KVE - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 8 to 10 arcmin
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
GB80 54:1 - GB8054 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 54 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details