High quality contacts for low power loss. External contacts corrosion protected. Fitted with leaf spring fuse blown indicator. Suitable for the protection of switchgear and motor loads
Fuse Size = 00
Current Rating = 160A
Voltage Rating = 500V
Application Category = aM
Fuse Type = NH
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 7683652 |
Rated Voltage | 500 volts |