Mersen HelioProtection® HP12NHXL, Photovoltaic fuse-links gPV 1250VDC J1039746

Description
Mersen HP12NH photovoltaic (PV) fuse series was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP12NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on a size having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are also available with bolted type blades for direct mounting. Features Global acceptance Low fault current interrupting capability Temperature cycle withstand capability Durable construction for enhanced system longevity High efficiency with low power losses Available in 3 versions: plain blade, direct mounted, direct mounted with striker Applications All photovoltaic applications Inverter DC input protection Re-combiner applications (sub combiner, array combiner, master combiner)
Datasheet
Description
Mersen HP12NH photovoltaic (PV) fuse series was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP12NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on a size having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are also available with bolted type blades for direct mounting. Features Global acceptance Low fault current interrupting capability Temperature cycle withstand capability Durable construction for enhanced system longevity High efficiency with low power losses Available in 3 versions: plain blade, direct mounted, direct mounted with striker Applications All photovoltaic applications Inverter DC input protection Re-combiner applications (sub combiner, array combiner, master combiner)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HelioProtection® HP12NHXL, Photovoltaic fuse-links gPV 1250VDC - J1039746 - Mersen
Newburyport, MA, USA
HelioProtection® HP12NHXL, Photovoltaic fuse-links gPV 1250VDC
J1039746
HelioProtection® HP12NHXL, Photovoltaic fuse-links gPV 1250VDC J1039746
Mersen HP12NH photovoltaic (PV) fuse series was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP12NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on a size having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are also available with bolted type blades for direct mounting. Features Global acceptance Low fault current interrupting capability Temperature cycle withstand capability Durable construction for enhanced system longevity High efficiency with low power losses Available in 3 versions: plain blade, direct mounted, direct mounted with striker Applications All photovoltaic applications Inverter DC input protection Re-combiner applications (sub combiner, array combiner, master combiner)

Mersen HP12NH photovoltaic (PV) fuse series was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP12NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on a size having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are also available with bolted type blades for direct mounting.
Features

  • Global acceptance
  • Low fault current interrupting capability
  • Temperature cycle withstand capability
  • Durable construction for enhanced system longevity
  • High efficiency with low power losses
  • Available in 3 versions: plain blade, direct mounted, direct mounted with striker

Applications

  • All photovoltaic applications
  • Inverter DC input protection
  • Re-combiner applications (sub combiner, array combiner, master combiner)
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number J1039746
Product Name HelioProtection® HP12NHXL, Photovoltaic fuse-links gPV 1250VDC
Mounting Clip
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002621000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 1 amps
View Details
Auto Fuses - ANL -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers