Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
MERSEN
HP6M15 -- CARTRIDGE FUSES
Mersen
Cartridge Fuses
HP6M15
Description
Mersen HP6M15 Cartridge Fuse
RS Components, Ltd.
RS Components, Ltd.
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Mersen HP6M15 Cartridge Fuse
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1360548
Cartridge Fuses
1360548
Mersen HP6M15 Cartridge Fuse
Mersen HP6M15 Cartridge Fuse
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1360580
Cartridge Fuses
1360580
Mersen HP6M15 Cartridge Fuse
Mersen HP6M15 Cartridge Fuse
Supplier's Site
Heilind Electronics, Inc.
Wilmington, MA, United States
PV FUSE 600VDC 15A MIDGET
HP6M15
PV FUSE 600VDC 15A MIDGET
HP6M15
PV FUSE 600VDC 15A MIDGET
PV FUSE 600VDC 15A MIDGET
Buy Now
Technical Specifications
RS Components, Ltd.
Heilind Electronics, Inc.
Product Category
Fuses
Fuses
Product Number
1360548
HP6M15
Product Name
Cartridge Fuses
PV FUSE 600VDC 15A MIDGET
Fuse Material
Glass; Glass melamine
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
PPTC Resettable Fuses - Plug-in PTC - VFRK
Specs
Approvals / Standards
RoHS; UL
Features
Resettable
Rated Voltage
60 volts
View Details
WAGO
Fuse
282-454
Specs
Rated Voltage
500 volts
Rated Current
10 amps
View Details
2
suppliers
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-13
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.3750 amps
View Details
4
suppliers
Allen-Bradley / Rockwell Automation
Fuse
1494V-FS63
Specs
Rated Voltage
600 volts
Rated Current
30 amps
View Details