Mersen HelioProtection® HP10J Fuses - Photovoltaic HP10J250EI

Description
Mersen’s HP10J photovoltaic (PV) fuse series is designed specifically for DC Recombiner Boxes in the protection of 1000VDC photovoltaic systems. Its robust construction makes it ideal for continuous temperature and current cycling withstand adding to system longevity. The 1000VDC rated HP10J designed for low minimum breaking capacity capabilities of 1.35 times the fuse rated current value, allows for safe circuit interruption under typical low fault current conditions produced by PV arrays. Protect your off-grid or grid tied PV system from unexpected ground faults and line faults using Mersen’s HelioProtection® fuse line. Features UL Listed to standard 2579 – Photovoltaic Fuses Smallest available footprint in the industry Enlarged mounting holes Low fault current interrupting capability Durable construction for enhanced system longevity Temperature cycle withstand capability Guaranteed operation at temperature extremes Blown fuse indicator options available (EI option) 200A to 400A available in NH3 mounting Applications Re-combiner box (sub-combiner, array combiner, master combiner) applications Inverter DC input Battery charge controllers
Datasheet
Description
Mersen’s HP10J photovoltaic (PV) fuse series is designed specifically for DC Recombiner Boxes in the protection of 1000VDC photovoltaic systems. Its robust construction makes it ideal for continuous temperature and current cycling withstand adding to system longevity. The 1000VDC rated HP10J designed for low minimum breaking capacity capabilities of 1.35 times the fuse rated current value, allows for safe circuit interruption under typical low fault current conditions produced by PV arrays. Protect your off-grid or grid tied PV system from unexpected ground faults and line faults using Mersen’s HelioProtection® fuse line. Features UL Listed to standard 2579 – Photovoltaic Fuses Smallest available footprint in the industry Enlarged mounting holes Low fault current interrupting capability Durable construction for enhanced system longevity Temperature cycle withstand capability Guaranteed operation at temperature extremes Blown fuse indicator options available (EI option) 200A to 400A available in NH3 mounting Applications Re-combiner box (sub-combiner, array combiner, master combiner) applications Inverter DC input Battery charge controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HelioProtection® HP10J Fuses - Photovoltaic - HP10J250EI - Mersen
Newburyport, MA, USA
HelioProtection® HP10J Fuses - Photovoltaic
HP10J250EI
HelioProtection® HP10J Fuses - Photovoltaic HP10J250EI
Mersen’s HP10J photovoltaic (PV) fuse series is designed specifically for DC Recombiner Boxes in the protection of 1000VDC photovoltaic systems. Its robust construction makes it ideal for continuous temperature and current cycling withstand adding to system longevity. The 1000VDC rated HP10J designed for low minimum breaking capacity capabilities of 1.35 times the fuse rated current value, allows for safe circuit interruption under typical low fault current conditions produced by PV arrays. Protect your off-grid or grid tied PV system from unexpected ground faults and line faults using Mersen’s HelioProtection® fuse line. Features UL Listed to standard 2579 – Photovoltaic Fuses Smallest available footprint in the industry Enlarged mounting holes Low fault current interrupting capability Durable construction for enhanced system longevity Temperature cycle withstand capability Guaranteed operation at temperature extremes Blown fuse indicator options available (EI option) 200A to 400A available in NH3 mounting Applications Re-combiner box (sub-combiner, array combiner, master combiner) applications Inverter DC input Battery charge controllers

Mersen’s HP10J photovoltaic (PV) fuse series is designed specifically for DC Recombiner Boxes in the protection of 1000VDC photovoltaic systems. Its robust construction makes it ideal for continuous temperature and current cycling withstand adding to system longevity. The 1000VDC rated HP10J designed for low minimum breaking capacity capabilities of 1.35 times the fuse rated current value, allows for safe circuit interruption under typical low fault current conditions produced by PV arrays. Protect your off-grid or grid tied PV system from unexpected ground faults and line faults using Mersen’s HelioProtection® fuse line.
Features

  • UL Listed to standard 2579 – Photovoltaic Fuses
  • Smallest available footprint in the industry
  • Enlarged mounting holes
  • Low fault current interrupting capability
  • Durable construction for enhanced system longevity
  • Temperature cycle withstand capability
  • Guaranteed operation at temperature extremes
  • Blown fuse indicator options available (EI option)
  • 200A to 400A available in NH3 mounting

Applications

  • Re-combiner box (sub-combiner, array combiner, master combiner) applications
  • Inverter DC input
  • Battery charge controllers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number HP10J250EI
Product Name HelioProtection® HP10J Fuses - Photovoltaic
Fuse Material GMG
Mounting Clip or Bolted
Approvals / Standards RoHS; UL; CSA
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Auto Fuses - AFM -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details