Mersen Ferrule fuse-links 10x38 aM 400 to 690VAC H218714

Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Visual indication of fuse operation Safest and most reliable protection system Optional indicator Applications aM type for protection of motors, transformers and other loads with in-rush currents.
Request a Quote Datasheet
Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Visual indication of fuse operation Safest and most reliable protection system Optional indicator Applications aM type for protection of motors, transformers and other loads with in-rush currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrule fuse-links 10x38 aM 400 to 690VAC - H218714 - Mersen
Newburyport, MA, USA
Ferrule fuse-links 10x38 aM 400 to 690VAC
H218714
Ferrule fuse-links 10x38 aM 400 to 690VAC H218714
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Visual indication of fuse operation Safest and most reliable protection system Optional indicator Applications aM type for protection of motors, transformers and other loads with in-rush currents.

Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance.
Features

  • Reduced size
  • Visual indication of fuse operation
  • Safest and most reliable protection system
  • Optional indicator

Applications

  • aM type for protection of motors, transformers and other loads with in-rush currents.
Supplier's Site Datasheet
Cartridge Fuses - 1887022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1887022
Cartridge Fuses 1887022
Mersen H218714 / FR10AM50V2

Mersen H218714 / FR10AM50V2

Supplier's Site
Hrc Fuse, Class Am, 500 V, 2 A, Midget Mersen/ferraz Shawmut - 08WX5652 - Newark, An Avnet Company
Chicago, IL, United States
Hrc Fuse, Class Am, 500 V, 2 A, Midget Mersen/ferraz Shawmut
08WX5652
Hrc Fuse, Class Am, 500 V, 2 A, Midget Mersen/ferraz Shawmut 08WX5652
HRC Fuse, Class aM, 500 V, 2 A, Midget

HRC Fuse, Class aM, 500 V, 2 A, Midget

Supplier's Site Datasheet

Technical Specifications

  Mersen RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number H218714 1887022 08WX5652
Product Name Ferrule fuse-links 10x38 aM 400 to 690VAC Cartridge Fuses Hrc Fuse, Class Am, 500 V, 2 A, Midget Mersen/ferraz Shawmut
Fuse Material Ceramic Ceramic; Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC RoHS
Rated Voltage 500 volts
Unlock Full Specs
to access all available technical data