Mersen D fuse-links gG , 500 to 690VAC/500VDC H217127

Description
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator on top contact Low power dissipation Optimized size Resistant to aging Free of lead, cadmium, mercury, chrome 6 (rohs conformity) Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes
Datasheet
Description
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator on top contact Low power dissipation Optimized size Resistant to aging Free of lead, cadmium, mercury, chrome 6 (rohs conformity) Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D fuse-links gG , 500 to 690VAC/500VDC - H217127 - Mersen
Newburyport, MA, USA
D fuse-links gG , 500 to 690VAC/500VDC
H217127
D fuse-links gG , 500 to 690VAC/500VDC H217127
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator on top contact Low power dissipation Optimized size Resistant to aging Free of lead, cadmium, mercury, chrome 6 (rohs conformity) Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes

The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents.
Features

  • Insulated body suitable for high mechanical and thermal impacts
  • Top and bottom contacts made of nickel plated copper alloy
  • Safe cut-off short circuits and over currents due to special design of fuse element
  • Clear indication of operation condition due to coloured indicator on top contact
  • Low power dissipation
  • Optimized size
  • Resistant to aging
  • Free of lead, cadmium, mercury, chrome 6 (rohs conformity)

Applications

  • House incoming units
  • Meter distribution units
  • Distribution cabinets
  • Installation cabinets
  • Fuse boxes
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number H217127
Product Name D fuse-links gG , 500 to 690VAC/500VDC
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuses - 004110358 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 160 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details