Mersen Plug Fuses are for industrial and residential applications. Standard non-time delay fuses are for receptacle and lighting circuits. Standard time delay fuses are for motor loads. For Canadian requirements, a type P fuse is used for non-motor loads and type D fuses are used for electric heating and cycling loads circuits. Both fuses have low melting-point temperature elements. Low-Temp time delay plug fuses have thermal sensitivity are also for cycling loads and motor circuits. Type S plug fuses are time delay and tamper-resistant.
| Mersen | |
|---|---|
| Product Category | Fuses |
| Product Number | GSL25 |
| Product Name | GSL - Plug - Time-Delay |
| Fuse Material | Glass |
| Mounting | Screw |
| Approvals / Standards | UL; CSA |
| Features | Time Lag |